TE Connectivity Liquid Level Switches 20017616-06

Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Bottom, Top Fluid Type : Alcohol, Oil, Fuel Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .66
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Bottom, Top Fluid Type : Alcohol, Oil, Fuel Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017616-06 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017616-06
Liquid Level Switches 20017616-06
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Bottom, Top Fluid Type : Alcohol, Oil, Fuel Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .66

Body Features


  • Case Material : Glass Filled Nylon 6.6
  • Entry Style : Bottom, Top
  • Fluid Type : Alcohol, Oil, Fuel
  • Seal Material : Nitrile

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .1 M  [.328 FT ]

Other


  • Port Fitting : M8 Internal

Product Type Features


  • Float SG : .66
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017616-06
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 255-00430 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
Water-Level Sensors - 20012664-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015478-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10219907-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details