TE Connectivity Liquid Level Switches 20017616-02

Description
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Top, Bottom Fluid Type : Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .65
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Top, Bottom Fluid Type : Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017616-02 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017616-02
Liquid Level Switches 20017616-02
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Top, Bottom Fluid Type : Water Seal Material : Nitrile Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : M8 Internal Product Type Features Float SG : .65

Body Features


  • Case Material : Glass Filled Polypropylene and Foamed Polypropylene
  • Entry Style : Top, Bottom
  • Fluid Type : Water
  • Seal Material : Nitrile

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .1 M  [.328 FT ]

Other


  • Port Fitting : M8 Internal

Product Type Features


  • Float SG : .65
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017616-02
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015452-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A4A-0129 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015490-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10202774-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details