TE Connectivity Liquid Level Switches 20017615-01

Description
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Top, Bottom Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .65
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Top, Bottom Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 20017615-01 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
20017615-01
Liquid Level Switches 20017615-01
Body Features Case Material : Glass Filled Polypropylene and Foamed Polypropylene Entry Style : Top, Bottom Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .1 M  [.328 FT ] Other Port Fitting : 1/8 NPT Internal Product Type Features Float SG : .65

Body Features


  • Case Material : Glass Filled Polypropylene and Foamed Polypropylene
  • Entry Style : Top, Bottom
  • Fluid Type : Water

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .1 M  [.328 FT ]

Other


  • Port Fitting : 1/8 NPT Internal

Product Type Features


  • Float SG : .65
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 20017615-01
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 255-00320 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 22 psi (15.48 m H2O)
View Details
Water-Level Sensors - 700S14A0A-0169 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 50-02-2790 - TE Connectivity
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Water-Level Sensors - 10220391-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 16 psi (11.26 m H2O)
View Details