TE Connectivity RTD Probes 20016752-02

Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF , -139 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF , -139 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20016752-02 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20016752-02
RTD Probes 20016752-02
Product Type Features Element Material : Platinum Element Type : Thin Film Lead Wire Style : Polyimide insulated RTD Sensor Type : Space Qualified RTD Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF , -139 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Thin Film
  • Lead Wire Style : Polyimide insulated
  • RTD Sensor Type : Space Qualified RTD

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF , -139 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20016752-02
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1665 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 572 F (-30 to 300 C)
Reference Resistance 1000 Ohms; 1kohm
View Details
RTD Probes - 20034866-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034675-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034732-00 - TE Connectivity
Specs
Element Material Platinum
View Details