TE Connectivity RTD Probes 20016233-02

Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20016233-02 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20016233-02
RTD Probes 20016233-02
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Stainless Steel
  • Lead Wire Style : Jacketed Cable with Shield
  • RTD Sensor Type : Railway Platform

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Buy Now Datasheet
Thermocouples, Temperature Probes - 223-20016233-02-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
223-20016233-02-ND
Thermocouples, Temperature Probes 223-20016233-02-ND
RAILWAY PLATFORM D6,L150,W4,P1A1

RAILWAY PLATFORM D6,L150,W4,P1A1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RTD Temperature Probes Temperature Probes
Product Number 20016233-02 223-20016233-02-ND
Product Name RTD Probes Thermocouples, Temperature Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034736-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034554-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034380-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034577-00 - TE Connectivity
Specs
Element Material Copper
View Details