TE Connectivity Vibration Sensors 20011588-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 200 G  [7.1 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP66 Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 915 Frequency Response (HZ) : 0-10000 Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 200 G  [7.1 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP66 Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 915 Frequency Response (HZ) : 0-10000 Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20011588-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20011588-00
Vibration Sensors 20011588-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 200 G  [7.1 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP66 Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 915 Frequency Response (HZ) : 0-10000 Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 200 G  [7.1 OZ ]

Industry Standards


  • Hazardous Area Approval : No
  • IP Rating : IP66
  • Wireless Application : LoRaWAN

Mechanical Attachment


  • Mounting Type : Stud

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 100

Product Type Features


  • Accelerometer Type : Wireless
  • Vibration Sensor Type : Wireless Accelerometers

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Response (HZ) : 0-10000

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now
Accelerometers - 20011588-00 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
20011588-00
Accelerometers 20011588-00
Accelerometers

Accelerometers

Supplier's Site
Accelerometers - 223-20011588-00-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-20011588-00-ND
Accelerometers 223-20011588-00-ND
Accelerometer X Axis ±50g 1Hz ~ 10kHz Module

Accelerometer X Axis ±50g 1Hz ~ 10kHz Module

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 20011588-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
20011588-00
Sensors, Transducers - Motion Sensors - Accelerometers 20011588-00
8911-A WIRELESS ACCELEROMETER

8911-A WIRELESS ACCELEROMETER

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers Accelerometers Accelerometers
Product Number 20011588-00 20011588-00 223-20011588-00-ND 20011588-00
Product Name Vibration Sensors Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Features Wireless Wireless; Temperature Sensor
Acceleration 50 g 50 g
Frequency Range 0.0 to 10000 Hz 1 to 10000 Hz 1 to 10000 Hz
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20013572-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Vibration Sensors - 20007908-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 11028817-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3000 Hz
Sensor Technology MEMS
View Details