TE Connectivity Force Sensors 20010964-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 5000 Full Scale Range (NEWT) : 0 - 25000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 5000 Full Scale Range (NEWT) : 0 - 25000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20010964-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20010964-00
Force Sensors 20010964-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 5000 Full Scale Range (NEWT) : 0 - 25000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±1.5 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±1/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 5000
  • Full Scale Range (NEWT) : 0 - 25000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±1.5 mV/V

Other


  • Force Direction : Tension
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±1/50

Product Type Features


  • Force Sensor Type : Automotive Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±3
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-20010964-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-20010964-00-ND
Force Sensors, Load Cells 223-20010964-00-ND
SEN FORCE 2549.29KGF DIAPHRAGM

SEN FORCE 2549.29KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20010964-00 223-20010964-00-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-1KN-C20014 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20013864-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFN30-2KN-C20004 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFMT2-270KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers