TE Connectivity Force Sensors 20009605-04

Description
Electrical Characteristics Full Scale Range (LBF) : 10 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 10 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20009605-04 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20009605-04
Force Sensors 20009605-04
Electrical Characteristics Full Scale Range (LBF) : 10 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 10
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : 20 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Force Sensors and Load Cells
20009605-04
Force Sensors and Load Cells 20009605-04
FX29 Compact Compression Load Cell TE Connectivity’s (TE) FX29 is a compact compression load cellthat offers exceptional price-to-performance in a robust sensorpackage. Optimized for embedded force sensing applications fromdisposable medical devices to durable appliances and exerciseequipment. The FX29 allows design flexibility with mV, amplified,and digital output options. The FX29 incorporates the high reliability Microfused technologyand is offered in ranges from 10lbf to 200lbf (50N to 1000N).Microfused technology provides excellent span and zero stability,outstandin g cycle life, superior resolution, high over-rangecapabiliti es, and an unamplified span sensitivity of 20mV/V. The FX29 utilizes a two-piece construction of stainless steelmaterials. The combination of a metal injection molded flexure andmicro miniaturized MEMS strain gauges allows flexibility of forcerange options for a lower cost sensor. These improvements overprevious load cell designs give the FX29 more precisedimensional control and better performance. Features Compact Design mV or Amplified Analog Outputs Optional I2C Digital Interface High Over Range Capability Applications Medical Infusion Pumps Analog and Digital Scales Fitness and Exercise Equipment Payload Weighing Power Tools Robotics Surgical and Dental Tools Battery Powered Devices Manufacturing Equipment

FX29 Compact Compression Load Cell

TE Connectivity’s (TE) FX29 is a compact compression load cellthat offers exceptional price-to-performance in a robust sensorpackage. Optimized for embedded force sensing applications fromdisposable medical devices to durable appliances and exerciseequipment. The FX29 allows design flexibility with mV, amplified,and digital output options.

The FX29 incorporates the high reliability Microfused technologyand is offered in ranges from 10lbf to 200lbf (50N to 1000N).Microfused technology provides excellent span and zero stability,outstanding cycle life, superior resolution, high over-rangecapabilities, and an unamplified span sensitivity of 20mV/V.

The FX29 utilizes a two-piece construction of stainless steelmaterials. The combination of a metal injection molded flexure andmicro miniaturized MEMS strain gauges allows flexibility of forcerange options for a lower cost sensor. These improvements overprevious load cell designs give the FX29 more precisedimensional control and better performance.

Features

  • Compact Design
  • mV or Amplified Analog Outputs
  • Optional I2C Digital Interface
  • High Over Range Capability

Applications

  • Medical Infusion Pumps
  • Analog and Digital Scales
  • Fitness and Exercise Equipment
  • Payload Weighing
  • Power Tools
  • Robotics
  • Surgical and Dental Tools
  • Battery Powered Devices
  • Manufacturing Equipment
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20009605-04 20009605-04
Product Name Force Sensors Force Sensors and Load Cells
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20009605-66 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - 20009031-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN25-1KN-S20006-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20006003-00 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details