TE Connectivity Force Sensors 20009605-02

Description
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote
Description
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20009605-02 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20009605-02
Force Sensors 20009605-02
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 50
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : 20 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 20009605-02
Product Name Force Sensors
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-1KN-C20010 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20009605-39 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - EFN30-100KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFN30-200N-C20008 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details