TE Connectivity Thermocouple Sensors 20009210-00

Description
Dimensions Diameter : 3.18 MM  [.125 INCH ] Length : 76.2 MM  [3 INCH ] Wire Length : 914 MM  [36 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Stainless Steel Sheath Product Type Features Model Number : 200 Thermocouple Type : J Wire/Cladding Type : Iron/Constantan Usage Conditions Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1.1°C
Request a Quote Datasheet
Description
Dimensions Diameter : 3.18 MM  [.125 INCH ] Length : 76.2 MM  [3 INCH ] Wire Length : 914 MM  [36 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Stainless Steel Sheath Product Type Features Model Number : 200 Thermocouple Type : J Wire/Cladding Type : Iron/Constantan Usage Conditions Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1.1°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensors - 20009210-00 - TE Connectivity
Berwyn, PA, United States
Thermocouple Sensors
20009210-00
Thermocouple Sensors 20009210-00
Dimensions Diameter : 3.18 MM  [.125 INCH ] Length : 76.2 MM  [3 INCH ] Wire Length : 914 MM  [36 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Stainless Steel Sheath Product Type Features Model Number : 200 Thermocouple Type : J Wire/Cladding Type : Iron/Constantan Usage Conditions Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1.1°C

Dimensions


  • Diameter : 3.18 MM  [.125 INCH ]
  • Length : 76.2 MM  [3 INCH ]
  • Wire Length : 914 MM  [36 INCH ]

Other


  • Junction Grounding : Ungrounded

Packaging Features


  • Thermocouple Sensor Package : Stainless Steel Sheath

Product Type Features


  • Model Number : 200
  • Thermocouple Type : J
  • Wire/Cladding Type : Iron/Constantan

Usage Conditions


  • Ambient Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ]
  • Error Limits/T-Accuracy : Standard Limits / +- 1.1°C
Buy Now Datasheet
Thermocouples, Temperature Probes - 223-1930-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
223-1930-ND
Thermocouples, Temperature Probes 223-1930-ND
J - Type Temperature Sensor 0°C ~ 750°C Non-Grounded Exposed Lead Wires

J - Type Temperature Sensor 0°C ~ 750°C Non-Grounded Exposed Lead Wires

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermocouple Temperature Probes Temperature Probes
Product Number 20009210-00 223-1930-ND
Product Name Thermocouple Sensors Thermocouples, Temperature Probes
Sensed Temperature -58 to 482 F (-50 to 250 C) 32 to 1382 F (0.0 to 750 C)
Unlock Full Specs
to access all available technical data