TE Connectivity Vibration Sensors 20008858-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 2.5 G  [.087 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±40 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .9 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1400 to 0-4500 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 2.5 G  [.087 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±40 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .9 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1400 to 0-4500 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20008858-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20008858-00
Vibration Sensors 20008858-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 2.5 G  [.087 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±40 Industry Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 200 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : .9 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-1400 to 0-4500 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 2.5 G  [.087 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±40

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Sensor Mount Type : Adhesive

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 200
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : .9

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-1400 to 0-4500

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20008858-00
Product Name Vibration Sensors
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20026938-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20026937-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 10221152-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details