TE Connectivity Vibration Sensors 20008458-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 200 G  [7.1 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP66 Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 868 Frequency Response (HZ) : 1 - 10000 Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 200 G  [7.1 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP66 Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 868 Frequency Response (HZ) : 1 - 10000 Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20008458-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20008458-00
Vibration Sensors 20008458-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 200 G  [7.1 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP66 Wireless Application : LoRaWAN Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 868 Frequency Response (HZ) : 1 - 10000 Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 200 G  [7.1 OZ ]

Industry Standards


  • Hazardous Area Approval : No
  • IP Rating : IP66
  • Wireless Application : LoRaWAN

Mechanical Attachment


  • Mounting Type : Stud

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 100

Product Type Features


  • Accelerometer Type : Wireless
  • Vibration Sensor Type : Wireless Accelerometers

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Response (HZ) : 1 - 10000

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet
Accelerometers - 20008458-00 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
20008458-00
Accelerometers 20008458-00
Accelerometers

Accelerometers

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 20008458-00 20008458-00
Product Name Vibration Sensors Accelerometers
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20004557-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20008758-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20005538-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20015612-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details