TE Connectivity Board Mount Pressure Sensors 20008347-00

Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Vacuum Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Vacuum Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20008347-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20008347-00
Board Mount Pressure Sensors 20008347-00
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 15 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Vacuum Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 11.7 MM  [.46 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Vacuum
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Pressure Sensor, 15Psi, Vacuum, Analog; Operating Pressure Max Te Connectivity - 24AK8363 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Vacuum, Analog; Operating Pressure Max Te Connectivity
24AK8363
Pressure Sensor, 15Psi, Vacuum, Analog; Operating Pressure Max Te Connectivity 24AK8363
PRESSURE SENSOR, 15PSI, VACUUM, ANALOG; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:5VDC; Port Style:Single Side Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, VACUUM, ANALOG; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum; Voltage Rating:5VDC; Port Style:Single Side Port; Supply Current:3mA; Product Range:MS4525 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Vacuum Sensors Pressure Sensors
Product Number 20008347-00 24AK8363
Product Name Board Mount Pressure Sensors Pressure Sensor, 15Psi, Vacuum, Analog; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor; Sensor or Transducer
Pressure Measurement Vacuum
Operating Temperature -13 to 221 F (-25 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217956-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Board Mount Pressure Sensors - 1010377-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10200691-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details