TE Connectivity Force Load Cells 20006838-00

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 10 Full Scale Range (LBF) : 0 - 45000 Full Scale Range (NEWT) : 0 - 200000 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1.5 mV/V Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 10 Full Scale Range (LBF) : 0 - 45000 Full Scale Range (NEWT) : 0 - 200000 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1.5 mV/V Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - 20006838-00 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
20006838-00
Force Load Cells 20006838-00
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 10 Full Scale Range (LBF) : 0 - 45000 Full Scale Range (NEWT) : 0 - 200000 Other Force Direction : Compression Force Load Cell Accuracy (PCTFS) : ±.25 Protection Index : IP50 Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1.5 mV/V Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 10
  • Full Scale Range (LBF) : 0 - 45000
  • Full Scale Range (NEWT) : 0 - 200000

Other


  • Force Direction : Compression
  • Force Load Cell Accuracy (PCTFS) : ±.25
  • Protection Index : IP50
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5

Product Type Features


  • Force Load Cell Sensor Type : Force Load Cells

Signal Characteristics


  • Output Signal : ±1.5 mV/V

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 20006838-00
Product Name Force Load Cells
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensor Elements - 20009605-68 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Sensors - 20020456-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 10214572-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-S20002-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details