TE Connectivity Force Sensors 20006524-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 60 Full Scale Range (NEWT) : 0 - 300 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1.5/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 60 Full Scale Range (NEWT) : 0 - 300 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1.5/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20006524-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20006524-00
Force Sensors 20006524-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 60 Full Scale Range (NEWT) : 0 - 300 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±1.5/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Automotive Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 60
  • Full Scale Range (NEWT) : 0 - 300
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 2 mV/V

Other


  • Force Direction : Tension
  • Sensitivity Shift (PCTFSDEGC) : ±1.5/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Automotive Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-20006524-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-20006524-00-ND
Force Sensors, Load Cells - Industrial 223-20006524-00-ND
SEN FORCE 30.59KGF FLAT MEMBRANE

SEN FORCE 30.59KGF FLAT MEMBRANE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20006524-00 223-20006524-00-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EM905-X-C00037 - TE Connectivity
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN30-5KN-C20033-ND - DigiKey
Specs
Force Rating 1124 lbs (510 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFN31-100N-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EXAM-X-C00049 - TE Connectivity
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
2 suppliers