TE Connectivity Vibration Sensors 20003752-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Electrical Characteristics Excitation Voltage Range (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 40 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Electrical Characteristics Excitation Voltage Range (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 40 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20003752-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20003752-00
Vibration Sensors 20003752-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Electrical Characteristics Excitation Voltage Range (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Adhesive Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 40 Product Type Features Accelerometer Type : 3-Wire Voltage Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 3 - 5.5
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Sensor Mount Type : Adhesive

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 40

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet
Accelerometers - 223-20003752-00-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-20003752-00-ND
Accelerometers 223-20003752-00-ND
805M1-0050-02 TO-5 ACCELEROMETER

805M1-0050-02 TO-5 ACCELEROMETER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 20003752-00 223-20003752-00-ND
Product Name Vibration Sensors Accelerometers
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10219093-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20023687-26 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Plug & Play Accelerometers - 1201F-0050-240 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20013536-00 - TE Connectivity
Specs
Operating Temperature -65 to 257 F (-54 to 125 C)
View Details