TE Connectivity Rocker Switches 2-6437630-3

Description
Body Features Actuator Color : White Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet
Description
Body Features Actuator Color : White Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2-6437630-3 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
2-6437630-3
Rocker Switches 2-6437630-3
Body Features Actuator Color : White Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Lead Wire - Hooking Type Switch Type : Power

Body Features


  • Actuator Color : White
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 6
  • Operating Voltage Range (VAC) : 125, 250

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Power
Buy Now Datasheet
Rocker & Toggle Switches - 2-6437630-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2-6437630-3
Rocker & Toggle Switches 2-6437630-3
ROCKER ACTION SWITC

ROCKER ACTION SWITC

Buy Now
Shenzhen, China
Switches - Rocker Switches
2-6437630-3
Switches - Rocker Switches 2-6437630-3
FLN29WHITE04=ROCKER ACTION SWITC

FLN29WHITE04=ROCKER ACTION SWITC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 2-6437630-3 2-6437630-3 2-6437630-3
Product Name Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Lead Wire - Hooking Type Solder Terminals; Solder Lug
Standards / Compliances RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1024-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
Rocker Switches - 450-1671-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details