TE Connectivity Flat Cables 2-6437146-7

Description
Flexstrip - Flexpac Products
Request a Quote
Description
Flexstrip - Flexpac Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 2-6437146-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-6437146-7
Flat Cables 2-6437146-7
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
2-6437146-7
Flat Cables 2-6437146-7
Flat Cables

Flat Cables

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2-6437146-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2-6437146-7
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2-6437146-7
CABLE FLXSTRP 16POS 2.54MM 5.5"

CABLE FLXSTRP 16POS 2.54MM 5.5"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-6437146-7 2-6437146-7 2-6437146-7
Product Name Flat Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details