TE Connectivity Flat Cables 2-6437136-3

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 2-6437136-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-6437136-3
Flat Cables 2-6437136-3
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
2-6437136-3
Flat Cables 2-6437136-3
Flat Cables

Flat Cables

Buy Now
Flat Flex Ribbon Jumpers, Cables - 2-6437136-3-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-6437136-3-ND
Flat Flex Ribbon Jumpers, Cables 2-6437136-3-ND
"10 Position Flexstrip Cable 0.100"" (2.54mm) 1.100"" (27.94mm)"

"10 Position Flexstrip Cable 0.100"" (2.54mm) 1.100"" (27.94mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-6437136-3 2-6437136-3 2-6437136-3-ND
Product Name Flat Cables Flat Cables Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form C 3-pin Socket, angled as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-512012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details