TE Connectivity Ribbon & Flat Cable 2-57750-5

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Height : 1.3 MM  [.051 INCH ] Cable Insulation Width : 95 MM  [3.744 INCH ] Ribbon & Flat Cable Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 5 Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 3.963 MM  [.156 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [250 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Height : 1.3 MM  [.051 INCH ] Cable Insulation Width : 95 MM  [3.744 INCH ] Ribbon & Flat Cable Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 5 Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 3.963 MM  [.156 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [250 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 2-57750-5 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
2-57750-5
Ribbon & Flat Cable 2-57750-5
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Tinned Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 24 Number of Strands : 7 Dimensions Cable Insulation Height : 1.3 MM  [.051 INCH ] Cable Insulation Width : 95 MM  [3.744 INCH ] Ribbon & Flat Cable Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 5 Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 3.963 MM  [.156 INCH ] Industry Standards Agency/Standard : UL/CSA UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [250 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Tinned Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 24
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : 1.3 MM  [.051 INCH ]
  • Cable Insulation Width : 95 MM  [3.744 INCH ]
  • Ribbon & Flat Cable Length : 250 M , 76.2 M  [250 FT ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Ribbon & Flat Cable Voltage Rating (V) : 300

Housing Features


  • Ribbon & Flat Cable Centerline : 3.963 MM  [.156 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL Listing : AWM Style 2651

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [250 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 2-57750-5
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 3-1437373-0 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
High Speed I/O Cable Assemblies - 2205069-3 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
High Speed I/O Cable Assemblies - 2820328-2 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers