TE Connectivity Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors 2-557101-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors Series: CHAMP .050 I Package: Bulk Product Status: Obsolete Connector Style: Outer Shroud Contacts Connector Type: Receptacle Number of Positions: 80 Mounting Type: Through Hole, Right Angle Type: Board to Board
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors Series: CHAMP .050 I Package: Bulk Product Status: Obsolete Connector Style: Outer Shroud Contacts Connector Type: Receptacle Number of Positions: 80 Mounting Type: Through Hole, Right Angle Type: Board to Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors
Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors Series: CHAMP .050 I Package: Bulk Product Status: Obsolete Connector Style: Outer Shroud Contacts Connector Type: Receptacle Number of Positions: 80 Mounting Type: Through Hole, Right Angle Type: Board to Board

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors
Series: CHAMP .050 I
Package: Bulk
Product Status: Obsolete
Connector Style: Outer Shroud Contacts
Connector Type: Receptacle
Number of Positions: 80
Mounting Type: Through Hole, Right Angle
Type: Board to Board

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2-557101-1
Electronic Connector 438-2-557101-1
CONN BTB RCPT 80POS R/A SOLDER Product overview: 2-557101-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2-557101-1 can be used for catalog matching and distributor lookup.

CONN BTB RCPT 80POS R/A SOLDER Product overview: 2-557101-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2-557101-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A24228-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24228-ND
Centronics Connectors A24228-ND
80 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder

80 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 438-2-557101-1 A24228-ND
Product Name Connectors, Interconnects -D-Sub, D-Shaped Connectors Centronics Connectors Electronic Connector Centronics Connectors
Connector Type Centronics Connector Receptacle
Unlock Full Specs
to access all available technical data