TE Connectivity Edge Connectors 2-5530843-7

Description
TE Connectivity 2-5530843-7
Request a Quote Datasheet
Description
TE Connectivity 2-5530843-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Connectors - 1864862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1864862
Edge Connectors 1864862
TE Connectivity 2-5530843-7

TE Connectivity 2-5530843-7

Supplier's Site
Edge Connectors - 1864911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1864911
Edge Connectors 1864911
TE Connectivity 2-5530843-7

TE Connectivity 2-5530843-7

Supplier's Site
Card Edge Connectors - 2-5530843-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2-5530843-7
Card Edge Connectors 2-5530843-7
CONN SEC II 18 POS 100C/L

CONN SEC II 18 POS 100C/L

Buy Now
Card Edge Connectors - 2-5530843-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2-5530843-7
Card Edge Connectors 2-5530843-7
SEC-II .100 CENTER

SEC-II .100 CENTER

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2-5530843-7
Card Edge Connectors 2-5530843-7
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - 2-5530843-7-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
2-5530843-7-ND
Edgeboard Connectors 2-5530843-7-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Singapore, Singapore
400V 3A Electronic Connector
303-2-5530843-7
400V 3A Electronic Connector 303-2-5530843-7
36 Pos Card Edge Conn, 2.54mm Pitch, Straight, Thru-Hole, 400V, 3A Product overview: 2-5530843-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2-5530843-7 can be used for catalog matching and distributor lookup.

36 Pos Card Edge Conn, 2.54mm Pitch, Straight, Thru-Hole, 400V, 3A Product overview: 2-5530843-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 400V, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2-5530843-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Card Edge - 2-5530843-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Card Edge
2-5530843-7
Connectors Board to Board, Card Edge 2-5530843-7
CONN SEC II 18 POS 100C/L

CONN SEC II 18 POS 100C/L

Buy Now
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 17R7798 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity
17R7798
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity 17R7798
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 39Y8099 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity
39Y8099
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity 39Y8099
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site
2-5530843-7 - Conn Sec Ii 18 Pos 100C/l Amp - Te Connectivity - 76AC3534 - Newark, An Avnet Company
Chicago, IL, United States
2-5530843-7 - Conn Sec Ii 18 Pos 100C/l Amp - Te Connectivity
76AC3534
2-5530843-7 - Conn Sec Ii 18 Pos 100C/l Amp - Te Connectivity 76AC3534
2-5530843-7 - CONN SEC II 18 POS 100C/L

2-5530843-7 - CONN SEC II 18 POS 100C/L

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1864862 2-5530843-7 2-5530843-7-ND 303-2-5530843-7 2-5530843-7 17R7798 76AC3534
Product Name Edge Connectors Card Edge Connectors Edgeboard Connectors 400V 3A Electronic Connector Connectors Board to Board, Card Edge Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity 2-5530843-7 - Conn Sec Ii 18 Pos 100C/l Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector Board to Board Connector Card Edge Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Vertical Straight
Termination Solder Solder SolderRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data