TE Connectivity Centronics Connectors 2-552277-1

Description
64 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
64 Position Receptacle Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - A24255-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24255-ND
Centronics Connectors A24255-ND
64 Position Receptacle Connector Free Hanging (In-Line) IDC

64 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Mini D Ribbon Connector, Receptacle, 64 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 87F6579 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle, 64 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
87F6579
Mini D Ribbon Connector, Receptacle, 64 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 87F6579
MINI D RIBBON CONNECTOR, RECEPTACLE, 64 POSITION, IDC/IDT; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE, 64 POSITION, IDC/IDT; No. of Contacts:64Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A24255-ND 87F6579
Product Name Centronics Connectors Mini D Ribbon Connector, Receptacle, 64 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Centronics Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details