TE Connectivity Standard Edge Connectors 2-530666-3

Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.29 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.29 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2-530666-3 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2-530666-3
Standard Edge Connectors 2-530666-3
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.29 INCH ] Connector Height : 11.68 MM  [.46 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 12
  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .76
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Card Slot Depth : 7.49 MM  [.29 INCH ]
  • Connector Height : 11.68 MM  [.46 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 180

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Eyelet
  • Termination Post & Tail Length : 3.81 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Card Edge Connectors - 2-530666-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2-530666-3
Card Edge Connectors 2-530666-3
CONN LOW PRO 12 POS 156X200C/L

CONN LOW PRO 12 POS 156X200C/L

Buy Now
Conn Low Pro 12 Pos 156X200C/l Rohs Compliant Amp - Te Connectivity - 89C0701 - Newark, An Avnet Company
Chicago, IL, United States
Conn Low Pro 12 Pos 156X200C/l Rohs Compliant Amp - Te Connectivity
89C0701
Conn Low Pro 12 Pos 156X200C/l Rohs Compliant Amp - Te Connectivity 89C0701
CONN LOW PRO 12 POS 156X200C/L ROHS COMPLIANT: NO

CONN LOW PRO 12 POS 156X200C/L ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-530666-3 2-530666-3 89C0701
Product Name Standard Edge Connectors Card Edge Connectors Conn Low Pro 12 Pos 156X200C/l Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Internal I/O Connectors - 2328461-2 - TE Connectivity
Specs
Termination Surface Mount
Mounting Board Mount
Current Rating 1.1 amps
View Details
4 suppliers
Headers, Male Pins - A26615-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers