100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
WIRE-BOARD CONNECTOR, RECEPTACLE, 100 POSITION, 1.27MM; No. of Contacts:100Contacts
CONNECTOR, FEMALE, 100WAY; No. of Contacts:100Contacts
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-5178238-9-ND | 73K1621 | 95M1922 |
| Product Name | Centronics Connectors | Wire-Board Connector, Receptacle, 100 Position, 1.27Mm; No. Of Contacts Amp - Te Connectivity | Connector, Female, 100Way; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Receptacle | Wire to Board Connector |