TE Connectivity Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320572-1

Description
PIDG R 22-16COMM 22-18MIL 5/16
Request a Quote Datasheet
Description
PIDG R 22-16COMM 22-18MIL 5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 2-320572-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
2-320572-1
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320572-1
PIDG R 22-16COMM 22-18MIL 5/16

PIDG R 22-16COMM 22-18MIL 5/16

Buy Now
Singapore, Singapore
300V Electronic Connector
392-2-320572-1
300V Electronic Connector 392-2-320572-1
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 300V Product overview: 2-320572-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320572-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 300V Product overview: 2-320572-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320572-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A28102CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28102CT-ND
Ring Connectors A28102CT-ND
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28102TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28102TR-ND
Ring Connectors A28102TR-ND
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
17R7512
Terminal, Ring Tongue, 5/16", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 17R7512
TERMINAL, RING TONGUE, 5/16", 16AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 16AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
CONN RING CIRC 16-22AWG #5/16 - 792-2-320572-1 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 16-22AWG #5/16
792-2-320572-1
CONN RING CIRC 16-22AWG #5/16 792-2-320572-1
CONN RING CIRC 16-22AWG #5/16

CONN RING CIRC 16-22AWG #5/16

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-320572-1 392-2-320572-1 A28102CT-ND 17R7512 792-2-320572-1
Product Name Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 300V Electronic Connector Ring Connectors Terminal, Ring Tongue, 5/16", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity CONN RING CIRC 16-22AWG #5/16
Connector Type Military Connector
Gender Female / Jack
Termination Circular Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 1124-CKB.M03.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details