TE Connectivity Circuit Breakers 2-2486200-0

Description
Body Features Actuator Color : Red Bezel Color : Black Configuration Features Circuit Function : Trip-Free - Switchable Number of Poles : 1 Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ] Contact Features Trip Time at 200% (SEC) : 4 - 40 Dimensions Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ] Electrical Characteristics Current Rating (AMP) : 9 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : RESET/OFF Molded Mechanical Attachment Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout Product Type Features Actuator Type : Rocker Circuit Breaker Style : Angular Button Circuit Breaker Type : Thermal Illuminated : With Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Bezel Color : Black Configuration Features Circuit Function : Trip-Free - Switchable Number of Poles : 1 Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ] Contact Features Trip Time at 200% (SEC) : 4 - 40 Dimensions Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ] Electrical Characteristics Current Rating (AMP) : 9 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : RESET/OFF Molded Mechanical Attachment Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout Product Type Features Actuator Type : Rocker Circuit Breaker Style : Angular Button Circuit Breaker Type : Thermal Illuminated : With Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 2-2486200-0 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
2-2486200-0
Circuit Breakers 2-2486200-0
Body Features Actuator Color : Red Bezel Color : Black Configuration Features Circuit Function : Trip-Free - Switchable Number of Poles : 1 Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ] Contact Features Trip Time at 200% (SEC) : 4 - 40 Dimensions Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ] Electrical Characteristics Current Rating (AMP) : 9 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : RESET/OFF Molded Mechanical Attachment Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout Product Type Features Actuator Type : Rocker Circuit Breaker Style : Angular Button Circuit Breaker Type : Thermal Illuminated : With Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : Red
  • Bezel Color : Black

Configuration Features


  • Circuit Function : Trip-Free - Switchable
  • Number of Poles : 1
  • Panel Cutout Size : 28.5 x 13.5 MM  [1.122 x .531 INCH ]

Contact Features


  • Trip Time at 200% (SEC) : 4 - 40

Dimensions


  • Panel Thickness (Recommended) : .75 - 3 MM  [.03 - .118 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 9
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : RESET/OFF Molded

Mechanical Attachment


  • Mounting Options : Snaps Into 1.122 x .531 (28.5 x 13.5) Panel Cutout

Product Type Features


  • Actuator Type : Rocker
  • Circuit Breaker Style : Angular Button
  • Circuit Breaker Type : Thermal
  • Illuminated : With

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 41-2-2486200-0-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
41-2-2486200-0-ND
Circuit Breakers 41-2-2486200-0-ND
W52-A122B1-9=CKTBKR, THERM,ROC

W52-A122B1-9=CKTBKR,THERM,ROC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 2-2486200-0 41-2-2486200-0-ND
Product Name Circuit Breakers Circuit Breakers
Rated Current 9 amps 9 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB2773-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 2-1393249-2 - TE Connectivity
Specs
Rated Current 8 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
4 suppliers
Circuit Breakers - 1423695-7 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers