TE Connectivity Modular Twisted Pair Cable Assemblies 2-2322330-8

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 14.5 M  [47.57 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, North America, Latin America, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 14.5 M  [47.57 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, North America, Latin America, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2-2322330-8 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2-2322330-8
Modular Twisted Pair Cable Assemblies 2-2322330-8
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 14.5 M  [47.57 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, North America, Latin America, Asia, Australia/New Zealand Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 14.5 M  [47.57 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, North America, Latin America, Asia, Australia/New Zealand

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141134-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141134-ND
Circular Cable Assemblies A141134-ND
Cable Assembly 47.6' (14.50m)

Cable Assembly 47.6' (14.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2-2322330-8 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2-2322330-8
Cable Assemblies - Circular Cable Assemblies 2-2322330-8
CBL 4POS MALE TO MALE 47.6'

CBL 4POS MALE TO MALE 47.6'

Supplier's Site
Sensor Cord, 4P M12 Plug-Plug, 47.6Ft; Connector Type A Te Connectivity - 68AC5806 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 47.6Ft; Connector Type A Te Connectivity
68AC5806
Sensor Cord, 4P M12 Plug-Plug, 47.6Ft; Connector Type A Te Connectivity 68AC5806
SENSOR CORD, 4P M12 PLUG-PLUG, 47.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:14.5m; Cable Length - Imperial:47.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 47.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:14.5m; Cable Length - Imperial:47.6ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2322330-8 A141134-ND 2-2322330-8 68AC5806
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Plug, 47.6Ft; Connector Type A Te Connectivity
Cable Type Twisted Pair
Cable Length 47.57 ft (145 dm) 47.6 ft (145 dm) 47.6 ft (145 dm) 47.57 ft (145 dm)
Standards / Certifications EU ELV Compliant RoHS RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD1413A201-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers