TE Connectivity LED Holders 2-2316511-3

Description
Body Features Compatible LED : Edison Opto SL Series, Samsung LC016D, Samsung LC026D, Citizen CLU710, Luminus CHM-14-AC00, Seoul SDWx2F1A, Panasonic DMC 124, Citizen CLU720, Lextar PB26H, Bridgelux V13, Panasonic DMC 124S, Samsung LC019D, Tridonic SLE-G6-LES 17, Tridonic SLE-G6-LES 15, Panasonic DMC 125S, Citizen CLU711, Luminus CXM-11-XH00, Lextar PB26U, Luminus CHM-14-AC10, Lextar PB19U, Panasonic DMC 128S, Everlight EAHP1919Wxx, Citizen CLU721, Soleriq13 series, Luminus CLM-14 GEN 3, Luminus CXM-11, Lextar PB19H, Panasonic DMS 128, Luminus CXM-14-AC10, Citizen CLU034, Lextar PB16U, Lextar PB16H, Luminus CXM-11-AC00, Panasonic DMS 126, Panasonic DMS 125, Citizen CLL032, Seoul SDWx3F1C, Citizen CLU 034, Panasonic DMC 128, Citizen CLU038, Citizen CLU 036, Panasonic DMC 125 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Driver on Board, Dimmable (Linear Profile), Thermal Protection, Not Programmable Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible LED : Edison Opto SL Series, Samsung LC016D, Samsung LC026D, Citizen CLU710, Luminus CHM-14-AC00, Seoul SDWx2F1A, Panasonic DMC 124, Citizen CLU720, Lextar PB26H, Bridgelux V13, Panasonic DMC 124S, Samsung LC019D, Tridonic SLE-G6-LES 17, Tridonic SLE-G6-LES 15, Panasonic DMC 125S, Citizen CLU711, Luminus CXM-11-XH00, Lextar PB26U, Luminus CHM-14-AC10, Lextar PB19U, Panasonic DMC 128S, Everlight EAHP1919Wxx, Citizen CLU721, Soleriq13 series, Luminus CLM-14 GEN 3, Luminus CXM-11, Lextar PB19H, Panasonic DMS 128, Luminus CXM-14-AC10, Citizen CLU034, Lextar PB16U, Lextar PB16H, Luminus CXM-11-AC00, Panasonic DMS 126, Panasonic DMS 125, Citizen CLL032, Seoul SDWx3F1C, Citizen CLU 034, Panasonic DMC 128, Citizen CLU038, Citizen CLU 036, Panasonic DMC 125 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Driver on Board, Dimmable (Linear Profile), Thermal Protection, Not Programmable Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2-2316511-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
2-2316511-3
LED Holders 2-2316511-3
Body Features Compatible LED : Edison Opto SL Series, Samsung LC016D, Samsung LC026D, Citizen CLU710, Luminus CHM-14-AC00, Seoul SDWx2F1A, Panasonic DMC 124, Citizen CLU720, Lextar PB26H, Bridgelux V13, Panasonic DMC 124S, Samsung LC019D, Tridonic SLE-G6-LES 17, Tridonic SLE-G6-LES 15, Panasonic DMC 125S, Citizen CLU711, Luminus CXM-11-XH00, Lextar PB26U, Luminus CHM-14-AC10, Lextar PB19U, Panasonic DMC 128S, Everlight EAHP1919Wxx, Citizen CLU721, Soleriq13 series, Luminus CLM-14 GEN 3, Luminus CXM-11, Lextar PB19H, Panasonic DMS 128, Luminus CXM-14-AC10, Citizen CLU034, Lextar PB16U, Lextar PB16H, Luminus CXM-11-AC00, Panasonic DMS 126, Panasonic DMS 125, Citizen CLL032, Seoul SDWx3F1C, Citizen CLU 034, Panasonic DMC 128, Citizen CLU038, Citizen CLU 036, Panasonic DMC 125 Configuration Features Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Driver on Board, Dimmable (Linear Profile), Thermal Protection, Not Programmable Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Electrical Characteristics Operating Voltage (VDC) : 48 Output Current (MAMP) : 700 Housing Features Housing Material : PBT Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Device Flicker (% Max) : 5 Product Type : LED Holder Sealable : No Termination Features Termination Method to Wire & Cable : Mini CT Connector Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Compatible LED : Edison Opto SL Series, Samsung LC016D, Samsung LC026D, Citizen CLU710, Luminus CHM-14-AC00, Seoul SDWx2F1A, Panasonic DMC 124, Citizen CLU720, Lextar PB26H, Bridgelux V13, Panasonic DMC 124S, Samsung LC019D, Tridonic SLE-G6-LES 17, Tridonic SLE-G6-LES 15, Panasonic DMC 125S, Citizen CLU711, Luminus CXM-11-XH00, Lextar PB26U, Luminus CHM-14-AC10, Lextar PB19U, Panasonic DMC 128S, Everlight EAHP1919Wxx, Citizen CLU721, Soleriq13 series, Luminus CLM-14 GEN 3, Luminus CXM-11, Lextar PB19H, Panasonic DMS 128, Luminus CXM-14-AC10, Citizen CLU034, Lextar PB16U, Lextar PB16H, Luminus CXM-11-AC00, Panasonic DMS 126, Panasonic DMS 125, Citizen CLL032, Seoul SDWx3F1C, Citizen CLU 034, Panasonic DMC 128, Citizen CLU038, Citizen CLU 036, Panasonic DMC 125

Configuration Features


  • Lighting Connector Features Included : Enables Zhaga Compatibility, Optic Compatible, Driver on Board, Dimmable (Linear Profile), Thermal Protection, Not Programmable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold

Electrical Characteristics


  • Operating Voltage (VDC) : 48
  • Output Current (MAMP) : 700

Housing Features


  • Housing Material : PBT

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Device
  • Flicker (% Max) : 5
  • Product Type : LED Holder
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Mini CT Connector

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2-2316511-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2154874-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2154235-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213258-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details