TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2282265-3

Description
Electrical Characteristics Operating Voltage (VDC) : 850 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VDC) : 850 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2282265-3 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2282265-3
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2282265-3
Electrical Characteristics Operating Voltage (VDC) : 850 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 3 M  [9.84 FT ] Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Electrical Characteristics


  • Operating Voltage (VDC) : 850

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 17-2-2282265-3-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
17-2-2282265-3-ND
Power, Line Cables and Extension Cords 17-2-2282265-3-ND
5POS,HVA,630,PIGTAIL ,HYB ASSY

5POS,HVA,630,PIGTAIL,HYB ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2282265-3 17-2-2282265-3-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 2267185-2 - TE Connectivity
Specs
Cable Length 14.99 ft (45.7 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 50 C (-22 to 122 F)
View Details
3 suppliers
Power, Line Cables and Extension Cords - 817-IL13-CN1-RVV-3100-300-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type GB2099
View Details
Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2377698-5 - TE Connectivity
Specs
Product Type Type 2 Inlet Charger
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers