TE Connectivity Eurocard Connectors 2-2271929-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 2-2271929-0 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
2-2271929-0
Eurocard Connectors 2-2271929-0
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2271929-0
Product Name Eurocard Connectors
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-148059-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
5 suppliers
Ribbon Cable Connectors - 103311-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers