TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2-2208884-1

Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 440 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 440 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2-2208884-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2-2208884-1
Electric, Hybrid & Fuel Cell Cable Assemblies 2-2208884-1
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 440 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 440

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : Type 2 Inlet Charger
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 50 DEGC  [-40 - 122 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-2-2208884-1-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-2-2208884-1-ND
Power, Line Cables and Extension Cords 1734-2-2208884-1-ND
HV,CHARGE INLET TYPE2,HYB ASSY

HV,CHARGE INLET TYPE2,HYB ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2-2208884-1 1734-2-2208884-1-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type Type 2 Inlet Charger
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power, Line Cables and Extension Cords - 817-IL13-C14-H05-3100-050-B-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
Connector Type IEC 320-C14
View Details
Power, Line Cables and Extension Cords - 817-IL13-US2-SJT-3130-600-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 19.69 ft (60.02 dm)
Connector Type NEMA 5-15P
View Details