TE Connectivity High Speed I/O Cable Assemblies 2-2205132-6

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2-2205132-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2-2205132-6
High Speed I/O Cable Assemblies 2-2205132-6
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 444
  • Equalized : Yes
  • Jacket Material : PUR
  • Shield Material : Copper Alloy

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ]

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Product Type Features


  • Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 1
Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - A135454-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A135454-ND
Modular/Ethernet Cables (RJ45, RJ11) A135454-ND
Modular Cable Plug to Plug 8p8c 32.81' (10.00m) Shielded

Modular Cable Plug to Plug 8p8c 32.81' (10.00m) Shielded

Buy Now Datasheet
Cable Assemblies - 2-2205132-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2205132-6
Cable Assemblies 2-2205132-6
CA MINI IO MINI IO TYPE II

CA MINI IO MINI IO TYPE II

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2-2205132-6
Cable Assemblies 2-2205132-6
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Modular Cables - 2-2205132-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2-2205132-6
Cable Assemblies - Modular Cables 2-2205132-6
CA MINI IO MINI IO TYPE II

CA MINI IO MINI IO TYPE II

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2205132-6 A135454-ND 2-2205132-6 2-2205132-6
Product Name High Speed I/O Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies Cable Assemblies - Modular Cables
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy Shielded
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TB1141D4722-001 - TE Connectivity
Specs
Product Type M8 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 41.01 ft (125 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers