TE Connectivity High Speed I/O Cable Assemblies 2-2205131-5

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2-2205131-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2-2205131-5
High Speed I/O Cable Assemblies 2-2205131-5
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 444
  • Equalized : No
  • Jacket Material : PUR
  • Shield Material : Copper Alloy

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ]

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 1
Buy Now
Cable Assemblies - 2-2205131-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2205131-5
Cable Assemblies 2-2205131-5
CA MINI IO MINI IO TYPE I

CA MINI IO MINI IO TYPE I

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2-2205131-5
Cable Assemblies 2-2205131-5
Cable Assemblies

Cable Assemblies

Buy Now
HiFlex MultiPurpose 70C PUR 5 METER - 2-2205131-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
HiFlex MultiPurpose 70C PUR 5 METER
2-2205131-5
HiFlex MultiPurpose 70C PUR 5 METER 2-2205131-5
HiFlex MultiPurpose 70C PUR 5 METER

HiFlex MultiPurpose 70C PUR 5 METER

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - A135448-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A135448-ND
Modular/Ethernet Cables (RJ45, RJ11) A135448-ND
Modular Cable Plug to Plug 8p8c 16.40' (5.00m) Shielded

Modular Cable Plug to Plug 8p8c 16.40' (5.00m) Shielded

Buy Now Datasheet
Patch Cable, Mini Io Type I, Cat5E, 5M; Connector Type A Amp Te Connectivity - 99Y8938 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Mini Io Type I, Cat5E, 5M; Connector Type A Amp Te Connectivity
99Y8938
Patch Cable, Mini Io Type I, Cat5E, 5M; Connector Type A Amp Te Connectivity 99Y8938
PATCH CABLE, MINI IO TYPE I, CAT5E, 5M; Connector Type A:Mini IO Type I; Connector Type B:Mini IO Type I; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CABLE, MINI IO TYPE I, CAT5E, 5M; Connector Type A:Mini IO Type I; Connector Type B:Mini IO Type I; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - 2-2205131-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2-2205131-5
Cable Assemblies - Modular Cables 2-2205131-5
CA MINI IO MINI IO TYPE I

CA MINI IO MINI IO TYPE I

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2205131-5 2-2205131-5 2-2205131-5 A135448-ND 99Y8938 2-2205131-5
Product Name High Speed I/O Cable Assemblies Cable Assemblies HiFlex MultiPurpose 70C PUR 5 METER Modular/Ethernet Cables (RJ45, RJ11) Patch Cable, Mini Io Type I, Cat5E, 5M; Connector Type A Amp Te Connectivity Cable Assemblies - Modular Cables
Product Type INDUSTRIAL MINI I/O Plug Patch
Cable Shielding Copper Alloy Shielded
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7PPB-5006G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details