TE Connectivity USB Cable Assemblies 2-2117156-0

Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 9 Dimensions Wire Size (AWG) : 32, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 9 Dimensions Wire Size (AWG) : 32, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2-2117156-0 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2-2117156-0
USB Cable Assemblies 2-2117156-0
Body Features Cable Color : Black Equalized : Yes Configuration Features Number of Positions : 9 Dimensions Wire Size (AWG) : 32, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A 3.0 Plug Cable Assembly (End B) : USB Type A 3.0 Plug Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A

Body Features


  • Cable Color : Black
  • Equalized : Yes

Configuration Features


  • Number of Positions : 9

Dimensions


  • Wire Size (AWG) : 32, 26

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly (End A) : USB Type A 3.0 Plug
  • Cable Assembly (End B) : USB Type A 3.0 Plug
  • Cable Assembly Type : USB 3.0 Type A to USB 3.0 Type A
Buy Now
Cable Assemblies - 2-2117156-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2117156-0
Cable Assemblies 2-2117156-0
C/A, USB3.0 A TYPE TO A TYPE,

C/A, USB3.0 A TYPE TO A TYPE,

Buy Now
USB Cables - 2-2117156-0-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
2-2117156-0-ND
USB Cables 2-2117156-0-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 6.56' (2.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 2-2117156-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
2-2117156-0
Cable Assemblies - USB Cables 2-2117156-0
CABLE A PLUG TO A PLUG 6.56'

CABLE A PLUG TO A PLUG 6.56'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2117156-0 2-2117156-0 2-2117156-0-ND 2-2117156-0
Product Name USB Cable Assemblies Cable Assemblies USB Cables Cable Assemblies - USB Cables
Product Type USB Type A 3.0 Plug USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB Cable Assemblies - 2528300-3 - TE Connectivity
Specs
Product Type USB Type A Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers