TE Connectivity PCI & PCI Express Connectors 2-1761465-2

Description
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 2-1761465-2 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
2-1761465-2
PCI & PCI Express Connectors 2-1761465-2
Body Features Primary Product Color : Black Product Weight : 21.302 G  [.75 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 9.4 MM  [.37 INCH ] Connector Width : 19.6 MM  [.772 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : High Temperature Nylon Industry Standards Bus Type : PCI Express Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 21.302 G  [.75 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 64
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 9.4 MM  [.37 INCH ]
  • Connector Width : 19.6 MM  [.772 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : High Temperature Nylon

Industry Standards


  • Bus Type : PCI Express

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Edgeboard Connectors - A118394-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A118394-ND
Edgeboard Connectors A118394-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Connectors - 2-1761465-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2-1761465-2
Card Edge Connectors 2-1761465-2
PCI Express RA assy 5.8mm slot 2.3mm pc

PCI Express RA assy 5.8mm slot 2.3mm pc

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
2-1761465-2
Card Edge Connectors 2-1761465-2
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore
Electronic Connector
303-2-1761465-2
Electronic Connector 303-2-1761465-2
Conn PCI Express Card Edge SKT 64 POS 1mm Solder RA Thru-Hole Box/Tray Product overview: 2-1761465-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2-1761465-2 can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge SKT 64 POS 1mm Solder RA Thru-Hole Box/Tray Product overview: 2-1761465-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2-1761465-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Te Connectivity - 15AJ5922 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Te Connectivity
15AJ5922
Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Te Connectivity 15AJ5922
PCI Express RA assy 5.8mm slot 2.3mm pc

PCI Express RA assy 5.8mm slot 2.3mm pc

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1761465-2 A118394-ND 2-1761465-2 303-2-1761465-2 15AJ5922
Product Name PCI & PCI Express Connectors Edgeboard Connectors Card Edge Connectors Electronic Connector Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data