TE Connectivity High Frequency & RF Inductors 2-1624055-5

Description
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .2 DC Resistance (OHM) : 4.3 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .0019 Other Inductor Quality Factor : 55 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0912 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .2 DC Resistance (OHM) : 4.3 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .0019 Other Inductor Quality Factor : 55 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0912 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2-1624055-5 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2-1624055-5
High Frequency & RF Inductors 2-1624055-5
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : .2 DC Resistance (OHM) : 4.3 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .0019 Other Inductor Quality Factor : 55 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0912 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Lead Type : Radial-Leaded

Dimensions


  • Product Diameter : 8.7 MM  [.342 INCH ]
  • Product Length : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : .2
  • DC Resistance (OHM) : 4.3
  • Inductance (MICHEN) : 1000
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .0019

Other


  • Inductor Quality Factor : 55

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency
  • Package Size Code : 0912

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 2-1624055-5
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 5-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
High Frequency & RF Inductors - 5-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers