TE Connectivity IEC Unfiltered Inlets 2-1609114-9

Description
Electrical Characteristics Filter Current Rating (AMP) : 15 Voltage Rating (Max) (VAC) : 250 Product Type Features Input Connector Style : Male Receptacle Input Connector Type : IEC 60320/C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Filter Current Rating (AMP) : 15 Voltage Rating (Max) (VAC) : 250 Product Type Features Input Connector Style : Male Receptacle Input Connector Type : IEC 60320/C-14 Output Termination Type : 3/16" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 2-1609114-9 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
2-1609114-9
IEC Unfiltered Inlets 2-1609114-9
Electrical Characteristics Filter Current Rating (AMP) : 15 Voltage Rating (Max) (VAC) : 250 Product Type Features Input Connector Style : Male Receptacle Input Connector Type : IEC 60320/C-14 Output Termination Type : 3/16" Faston

Electrical Characteristics


  • Filter Current Rating (AMP) : 15
  • Voltage Rating (Max) (VAC) : 250

Product Type Features


  • Input Connector Style : Male Receptacle
  • Input Connector Type : IEC 60320/C-14
  • Output Termination Type : 3/16" Faston
Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1900-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1900-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1900-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Power Connectors Power Connectors
Product Number 2-1609114-9 CCM1900-ND
Product Name IEC Unfiltered Inlets Power Entry Connectors - Inlets, Outlets, Modules
Device Type Receptacle; Power Entry Module Power Entry Module
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Configuration IEC; Other
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491066-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Modules - 1-6609006-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Solar Connectors - 1-2477512-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 106527-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS; UL
View Details
2 suppliers