TE Connectivity Single Phase Filters 2-1609089-7

Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .26 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .26 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 2-1609089-7 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
2-1609089-7
Single Phase Filters 2-1609089-7
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .26 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .16
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .26
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
2-1609089-7 20ERK1=F4342 2-1609089-7 - 2-1609089-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
2-1609089-7 20ERK1=F4342 2-1609089-7
2-1609089-7
2-1609089-7 20ERK1=F4342 2-1609089-7 2-1609089-7
2-1609089-7 20ERK1=F4342 2-1609089-7

2-1609089-7 20ERK1=F4342 2-1609089-7

Buy Now
Power Line Filter Modules - CCM1847-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1847-ND
Power Line Filter Modules CCM1847-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Emi/rfi Power Line Filter, 20A, 260Ua; Filter Applications Corcom Te Connectivity - 88M0992 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 20A, 260Ua; Filter Applications Corcom Te Connectivity
88M0992
Emi/rfi Power Line Filter, 20A, 260Ua; Filter Applications Corcom Te Connectivity 88M0992
EMI/RFI POWER LINE FILTER, 20A, 260UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 20A, 260UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-1609089-7 2-1609089-7 CCM1847-ND 88M0992
Product Name Single Phase Filters 2-1609089-7 20ERK1=F4342 2-1609089-7 Power Line Filter Modules Emi/rfi Power Line Filter, 20A, 260Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS
Rated Current 20 amps 20 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 2094334 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
DC Filters - 1-2443552-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-100KEMS10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details