TE Connectivity Flat Flex Ribbon Jumpers, Cables 2-1474654-8

Description
"5 Position Flexstrip Cable 0.100"" (2.54mm) 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"5 Position Flexstrip Cable 0.100"" (2.54mm) 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 2-1474654-8-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-1474654-8-ND
Flat Flex Ribbon Jumpers, Cables 2-1474654-8-ND
"5 Position Flexstrip Cable 0.100"" (2.54mm) 1.500"" (38.10mm)"

"5 Position Flexstrip Cable 0.100"" (2.54mm) 1.500"" (38.10mm)"

Buy Now Datasheet
Flat Cables - 2-1474654-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-1474654-8
Flat Cables 2-1474654-8
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
2-1474654-8
Flat Cables 2-1474654-8
Flat Cables

Flat Cables

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2-1474654-8 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2-1474654-8
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2-1474654-8
CABLE FLXSTRP 5POS 2.54MM 1.5"

CABLE FLXSTRP 5POS 2.54MM 1.5"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-1474654-8-ND 2-1474654-8 2-1474654-8 2-1474654-8
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details