TE Connectivity Flat Cables 2-1474654-3

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 2-1474654-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-1474654-3
Flat Cables 2-1474654-3
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
2-1474654-3
Flat Cables 2-1474654-3
Flat Cables

Flat Cables

Buy Now
Flat Flex Ribbon Jumpers, Cables - 2-1474654-3-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-1474654-3-ND
Flat Flex Ribbon Jumpers, Cables 2-1474654-3-ND
"3 Position Flexstrip Cable 0.100"" (2.54mm) 2.000"" (50.80mm)"

"3 Position Flexstrip Cable 0.100"" (2.54mm) 2.000"" (50.80mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2-1474654-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2-1474654-3
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2-1474654-3
CABLE FLXSTRP 3POS 2.54MM 2"

CABLE FLXSTRP 3POS 2.54MM 2"

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 2-1474654-3 - ODG (Origin Data Global)
Shenzhen, China
Flat Flex Ribbon Jumpers, Cables
2-1474654-3
Flat Flex Ribbon Jumpers, Cables 2-1474654-3
CABLE FLXSTRP 3POS 2.54MM 2"

CABLE FLXSTRP 3POS 2.54MM 2"

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-1474654-3 2-1474654-3 2-1474654-3-ND 2-1474654-3 2-1474654-3
Product Name Flat Cables Flat Cables Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details