TE Connectivity DIP Switch 2-1437507-7

Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-1437507-7 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-1437507-7
DIP Switch 2-1437507-7
Body Features Case Color : Black Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Contact Base Material : Phosphor Bronze Electrical Characteristics Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features DIP & SIP Switch Type : DIP Sealed Device : No Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Case Color : Black
  • Case Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Contact Features


  • Contact Base Material : Phosphor Bronze

Electrical Characteristics


  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Product Type Features


  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2-1437507-7
Product Name DIP Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 450-1961-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
View Details
2 suppliers
DIP Switch - 1-2396234-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details