TE Connectivity Circuit Breakers 2-1423678-2

Description
Body Features Button Color : Blk w/White Amp Rate Mark & White Trip Band Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : .375 - .386 (Diameter) Contact Features Pole Configuration : 1 Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 40 Interrupt Capacity : 1000A @ 50VDC or 120VAC Voltage Rating AC (VAC) : 240 Voltage Rating DC (VDC) : 50 Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Circuit Breaker Termination Type : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Button Color : Blk w/White Amp Rate Mark & White Trip Band Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : .375 - .386 (Diameter) Contact Features Pole Configuration : 1 Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 40 Interrupt Capacity : 1000A @ 50VDC or 120VAC Voltage Rating AC (VAC) : 240 Voltage Rating DC (VDC) : 50 Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Circuit Breaker Termination Type : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 2-1423678-2 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
2-1423678-2
Circuit Breakers 2-1423678-2
Body Features Button Color : Blk w/White Amp Rate Mark & White Trip Band Configuration Features Circuit Function : Series Trip Earthing Switch : Without Panel Cutout (INCH) : .375 - .386 (Diameter) Contact Features Pole Configuration : 1 Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Circuit Breaker Current Rating (AMP) : 40 Interrupt Capacity : 1000A @ 50VDC or 120VAC Voltage Rating AC (VAC) : 240 Voltage Rating DC (VDC) : 50 Mechanical Attachment Circuit Breaker Mounting Type : Panel Mount Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Circuit Breaker Termination Type : 8-32 Screws 90° to Each Other

Body Features


  • Button Color : Blk w/White Amp Rate Mark & White Trip Band

Configuration Features


  • Circuit Function : Series Trip
  • Earthing Switch : Without
  • Panel Cutout (INCH) : .375 - .386 (Diameter)

Contact Features


  • Pole Configuration : 1
  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Circuit Breaker Current Rating (AMP) : 40
  • Interrupt Capacity : 1000A @ 50VDC or 120VAC
  • Voltage Rating AC (VAC) : 240
  • Voltage Rating DC (VDC) : 50

Mechanical Attachment


  • Circuit Breaker Mounting Type : Panel Mount
  • Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push-Pull
  • Circuit Breaker Style : Push-Pull Button
  • Circuit Breaker Type : Thermal
  • Illuminated : No
  • Illumination Type : No Light
  • Product Type : Circuit Breaker

Termination Features


  • Circuit Breaker Termination Type : 8-32 Screws 90° to Each Other
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Circuit Breakers
Product Number 2-1423678-2
Product Name Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 50 volts
Rated Breaking Capacity 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1393255-6 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 2-1393249-1 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 4-1393254-4 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details