TE Connectivity Circuit Breakers 2-1393249-8

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut/Lockwasher Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut/Lockwasher Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 2-1393249-8 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
2-1393249-8
Circuit Breakers 2-1393249-8
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .44 - .45 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 30 Electrical Characteristics Current Rating (AMP) : 20 Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 7/16 x .5 [12.7mm] Long Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut/Lockwasher Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .44 - .45 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 30

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Interrupt Capacity : 2000A @ 50VDC or 1000A @ 250VAC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 7/16 x .5 [12.7mm] Long
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut/Lockwasher

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 2-1393249-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2-1393249-8
Circuit Breakers 2-1393249-8
W58

W58

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
2-1393249-8
Circuit Breakers 2-1393249-8
Circuit Breakers

Circuit Breakers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2-1393249-8 2-1393249-8
Product Name Circuit Breakers Circuit Breakers
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1393249-8 - TE Connectivity
Specs
Rated Current 12 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 9-1393252-6 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - 5-1393250-6 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4-1393250-2 - TE Connectivity
Specs
Rated Current 9 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers