TE Connectivity Din Rail, Channel 1SNK706012R0000

Description
Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK706012R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK706012R0000-ND
Din Rail, Channel 2109-1SNK706012R0000-ND
Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG

Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG

Buy Now Datasheet
Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9835 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity
65Y9835
Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity 65Y9835
TERMINAL BLOCK, DIN-RAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Zk4-4P Feed-Thru Tb 4 Connections Rohs Compliant Entrelec - Te Connectivity - 87AJ5640 - Newark, An Avnet Company
Chicago, IL, United States
Zk4-4P Feed-Thru Tb 4 Connections Rohs Compliant Entrelec - Te Connectivity
87AJ5640
Zk4-4P Feed-Thru Tb 4 Connections Rohs Compliant Entrelec - Te Connectivity 87AJ5640
ZK4-4P FEED-THRU TB 4 CONNECTIONS ROHS COMPLIANT: YES

ZK4-4P FEED-THRU TB 4 CONNECTIONS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2109-1SNK706012R0000-ND 65Y9835 87AJ5640
Product Name Din Rail, Channel Terminal Block, Din-Rail, 4Pos, 10Awg; No. Of Positions Entrelec - Te Connectivity Zk4-4P Feed-Thru Tb 4 Connections Rohs Compliant Entrelec - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
N (F) St. Connector for RG58 Cable - ET-NFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details