TE Connectivity Connectors 1SNK705151R0000

Description
ZK2.5-PE-3P
Request a Quote Datasheet
Description
ZK2.5-PE-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 1SNK705151R0000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZK2.5-PE-3P

ZK2.5-PE-3P

Buy Now
Din Rail, Channel - 2109-1SNK705151R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK705151R0000-ND
Din Rail, Channel 2109-1SNK705151R0000-ND
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-26 AWG

Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-26 AWG

Buy Now Datasheet
Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity - 65Y9818 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity
65Y9818
Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity 65Y9818
TERMINAL BLOCK, DIN-RAIL, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1SNK705151R0000 2109-1SNK705151R0000-ND 65Y9818
Product Name Connectors Din Rail, Channel Terminal Block, Din-Rail, 3Pos, 12Awg; No. Of Positions Entrelec - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
SMA Female Straight PCB Mount Connector Ø0.9 X 2.0H - ET-SFS-PCLL2.0 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details