Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Shell Base Material : Copper Alloy Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying : A Keying & Polarized Position Locations : A Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No
Dimensions Wire Size (MMSQ) : .82 - .2 Wire Size (AWG) : 18 - 24
Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Voltage (VRMS) : 250
Housing Features Circular Connector Shell Size : 20
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : Yes
Other Field Serviceable : Yes Position Locations Omitted : 0
Product Type Features Accessory Color : Black Assembly Type : Electrical Connector Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Prewired : No Product Type : Connector Assembly Sealable : Yes Shell Type : Metal
Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Polyamide 66 GF25
- Environmental Protection : IP67
- Environmental Protection Type : Elastomer Sealed
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Shell Base Material : Copper Alloy
- Shell Plating Material : Nickel
Configuration Features
- Contacts Preloaded : Yes
- Factory Installed Backshell : With
- Keying : A
- Keying & Polarized Position Locations : A
- Number of Positions : 5
- Number of Power Positions : 0
- Number of Signal Positions : 5
Contact Features
- Circular Connector Contact Type : Socket
- Contact Current Rating (Max) (AMP) : 4
- Reverse Gender : No
Dimensions
- Wire Size (MMSQ) : .82 - .2
- Wire Size (AWG) : 18 - 24
Electrical Characteristics
- Operating Voltage (VAC) : 60
- Operating Voltage (VDC) : 60
- Voltage (VRMS) : 250
Housing Features
- Circular Connector Shell Size : 20
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention Type : Threaded Coupling
- Polarization Code : A
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 100
- Shielded : Yes
Other
- Field Serviceable : Yes
- Position Locations Omitted : 0
Product Type Features
- Accessory Color : Black
- Assembly Type : Electrical Connector
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Prewired : No
- Product Type : Connector Assembly
- Sealable : Yes
- Shell Type : Metal
Usage Conditions
- IP Dust Sealing Level : 6
- IP Water Sealing Level : IP67
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]