TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules 1EGG1-2

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 1EGG1-2-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
1EGG1-2-ND
Power Entry Connectors - Inlets, Outlets, Modules 1EGG1-2-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power Entry Module; 250 VAC (Max.); 1 A; 0.42 A @ 250 VAC, 50 Hz; Panel - 70185777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 250 VAC (Max.); 1 A; 0.42 A @ 250 VAC, 50 Hz; Panel
70185777
Power Entry Module; 250 VAC (Max.); 1 A; 0.42 A @ 250 VAC, 50 Hz; Panel 70185777
The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250".

The GG Series power-entry modules combine the functions of a general-purpose RFI filter with an IEC power cord connector and single or dual metric fusing, in the smallest possible panel space. For maximum cost effectiveness, 6 amp models should be used for all applications rated 6 amps or less, unless higher filter performance is needed. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.25 mA and at 250 VAC/50 Hz is 0.42 mA. Hipot Rating (1 Minute): Line-to-ground — 1550 VAC; Line-to-line — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC. Mounting: Flange. Approvals: UL Recognized, CSA Certified, VDE Approved. Terminals: 0.250".

Supplier's Site
AC Power Entry Modules - 1EGG1-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
1EGG1-2
AC Power Entry Modules 1EGG1-2
AC Power Entry Modules 1A IEC 1/4" FASTON FLANGE MOUNT

AC Power Entry Modules 1A IEC 1/4" FASTON FLANGE MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 1EGG1-2-ND 70185777 1EGG1-2
Product Name Power Entry Connectors - Inlets, Outlets, Modules Power Entry Module; 250 VAC (Max.); 1 A; 0.42 A @ 250 VAC, 50 Hz; Panel AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Faston Quick Connect (0.250")
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-614 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details