TE Connectivity Current Transformer 19SHT-501

Description
CURRENT TRANSFORMER; TURNS RATIO:500:5; INPUT CURRENT:500A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:500:5 A; OUTPUT CURRENT:5A; POWER RATING:15VA; SECONDARY CURRENT NOM:5A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER; TURNS RATIO:500:5; INPUT CURRENT:500A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:500:5 A; OUTPUT CURRENT:5A; POWER RATING:15VA; SECONDARY CURRENT NOM:5A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 20762505 - Radwell International
Willingboro, NJ, United States
Current Transformer
20762505
Current Transformer 20762505
CURRENT TRANSFORMER; TURNS RATIO:500:5; INPUT CURRENT:500A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:500:5 A; OUTPUT CURRENT:5A; POWER RATING:15VA; SECONDARY CURRENT NOM:5A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER; TURNS RATIO:500:5; INPUT CURRENT:500A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:500:5 A; OUTPUT CURRENT:5A; POWER RATING:15VA; SECONDARY CURRENT NOM:5A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 20762505
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-301/600-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
2 suppliers
MODEL AL, 300:5 RATIO - 1411-AL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers - 1718800 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - EA3322-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details