TE Connectivity Busbar Connectors 1982995-1

Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 31.4 MM  [.123 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 24.27 MM  [.956 INCH ] PCB Thickness (Recommended) : 1 - 5 MM  [.039 - .197 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 24 MM  [.945 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box & Carton, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 31.4 MM  [.123 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 24.27 MM  [.956 INCH ] PCB Thickness (Recommended) : 1 - 5 MM  [.039 - .197 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 24 MM  [.945 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box & Carton, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1982995-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1982995-1
Busbar Connectors 1982995-1
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 31.4 MM  [.123 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 24.27 MM  [.956 INCH ] PCB Thickness (Recommended) : 1 - 5 MM  [.039 - .197 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 24 MM  [.945 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Ears, Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Box & Carton, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Tin

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 31.4 MM  [.123 INCH ]
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 24.27 MM  [.956 INCH ]
  • PCB Thickness (Recommended) : 1 - 5 MM  [.039 - .197 INCH ]
  • Product Length : 31.4 MM  [1.236 INCH ]
  • Product Width : 24 MM  [.945 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Ears, Mounting Hole

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Box & Carton, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
170A 600V Electronic Connector
436-1982995-1
170A 600V Electronic Connector 436-1982995-1
2-Pos Right Angle Power Conn, 170A, 600V, Copper Alloy, Tin Product overview: 1982995-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 170A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1982995-1 can be used for catalog matching and distributor lookup.

2-Pos Right Angle Power Conn, 170A, 600V, Copper Alloy, Tin Product overview: 1982995-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 170A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1982995-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized Connectors - A114638-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A114638-ND
Specialized Connectors A114638-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
1982995-1 - Crown Clip Junior Screw-Mount Conn Rohs Compliant Te Connectivity - 98AC4941 - Newark, An Avnet Company
Chicago, IL, United States
1982995-1 - Crown Clip Junior Screw-Mount Conn Rohs Compliant Te Connectivity
98AC4941
1982995-1 - Crown Clip Junior Screw-Mount Conn Rohs Compliant Te Connectivity 98AC4941
1982995-1 - CROWN CLIP JUNIOR SCREW-MOUNT CONN ROHS COMPLIANT: YES

1982995-1 - CROWN CLIP JUNIOR SCREW-MOUNT CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982995-1 436-1982995-1 A114638-ND 98AC4941
Product Name Busbar Connectors 170A 600V Electronic Connector Specialized Connectors 1982995-1 - Crown Clip Junior Screw-Mount Conn Rohs Compliant Te Connectivity
Connector Type USB
Termination Through Hole - Screw Screw
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2134536-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
6 suppliers